EN
  • EN
  • DE

TMS320VC5409APGE120

Part No TMS320VC5409APGE120
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100490-TMS320VC5409APGE120
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409APGE120 CAD Model

Description

The TMS320VC5409APGE120 is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This product is part of TI's TMS320C54x DSP family, known for its exceptional computational capabilities and efficiency in processing digital signals.

The TMS320VC5409APGE120 operates at a frequency of 120MHz, providing robust processing power for a variety of applications, including telecommunications, audio processing, industrial control systems, and more. Its architecture is optimized for high-speed numeric calculations, making it an ideal choice for applications that require intense mathematical processing.

Key Features:

  • High-Performance DSP: With a 120MHz clock speed, this DSP can execute up to 120 million instructions per second (MIPS), enabling efficient real-time signal processing.
  • On-Chip Memory: It includes 16KB of RAM and 320KB of ROM, allowing for efficient data storage and quick access to frequently used code.
  • Advanced Peripherals: The device features a variety of peripherals, including a multichannel buffered serial port (McBSP), a host port interface (HPI), and a direct memory access (DMA) controller, facilitating easy data transfer and communication with other devices.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5409APGE120 is suitable for portable and battery-powered applications, ensuring longer operational times.
  • Scalable Architecture: The processor's scalable architecture makes it compatible with a wide range of software and hardware tools within the TI DSP platform, simplifying system design and future upgrades.
  • Packaging: It is available in a 144-pin LQFP (low-profile quad flat package), which is designed for space-saving and efficient thermal performance.

Applications:

The versatility of the TMS320VC5409APGE120 allows it to be used in numerous applications, including but not limited to:

  • Wireless and wired communications
  • Speech and audio processing
  • Biomedical signal processing
  • Industrial control systems
  • Instrumentation and measurement devices

Overall, the TMS320VC5409APGE120 is a powerful DSP solution that offers a balance of performance, power efficiency, and integration, making it an excellent choice for designers looking for a reliable and capable processor for their signal processing needs.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess