EN
  • EN
  • DE

TMS320VC5410AGGU16

Part No TMS320VC5410AGGU16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 160 MIPS 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 055311-TMS320VC5410AGGU16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410AGGU16 CAD Model

Description

Overview of TMS320VC5410AGGU16

The TMS320VC5410AGGU16 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities in a compact form factor. This DSP is part of the TMS320C54x DSP product line, which is widely recognized for its efficient performance in real-time applications.

Key Features

  • Architecture: The TMS320VC5410AGGU16 is built on a modified Harvard architecture that allows separate program and data buses, enabling simultaneous access to program instructions and data for high-speed processing.
  • Clock Speed: With a clock speed of up to 160 MHz, this DSP provides a balance of power and energy efficiency, making it suitable for battery-powered and portable devices.
  • On-chip Memory: It comes equipped with integrated memory, including a large on-chip RAM, which reduces the need for external memory components and simplifies system design.
  • Peripheral Integration: The device includes a variety of integrated peripherals, such as serial ports and timers, which facilitate easy interfacing with other system components and peripherals.
  • Instruction Set: The TMS320VC5410AGGU16 features a rich instruction set optimized for digital signal processing tasks, which allows developers to implement complex algorithms and signal processing functions efficiently.

Applications

Thanks to its robust processing capabilities, the TMS320VC5410AGGU16 is ideal for a wide range of applications, including:

  • Audio and speech processing
  • Telecommunications
  • Medical instrumentation
  • Industrial control systems

Design and Development Support

TI provides comprehensive support for the TMS320VC5410AGGU16, including development tools, software libraries, and reference designs. Developers can access a variety of resources, such as the Code Composer Studio IDE, DSP/BIOS real-time kernel, and application-specific libraries, to accelerate the development process and reduce time to market.

Quality and Reliability

As with all Texas Instruments products, the TMS320VC5410AGGU16 is manufactured to high standards of quality and reliability. This DSP is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess