EN
  • EN
  • DE

TMS44C251-12SD

Part No TMS44C251-12SD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020061-TMS44C251-12SD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS44C251-12SD CAD Model

Description

The TMS44C251-12SD is a high-performance, 4 Megabit (4,194,304-bit) Dynamic Random Access Memory (DRAM) chip designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to meet the demanding requirements of advanced computing and high-speed data processing systems.

Key Features

  • Memory Capacity: The TMS44C251-12SD offers a substantial storage capacity of 4 Megabits, organized as 1M x 4 bits, which allows for efficient handling of large data sets and complex programs.
  • Access Time: With an impressive access time of 120 nanoseconds, this DRAM provides quick data retrieval, thereby enhancing the overall system performance and responsiveness.
  • Package Type: This product comes in a 26-pin, 300-mil SOJ (Small Outline J-lead) package, which is suitable for surface mount technology and occupies minimal board space.
  • Operating Voltage: The TMS44C251-12SD operates at a single power supply voltage of 5V ±10%, making it compatible with a wide range of digital circuits and systems.
  • Low Power Consumption: It features low power consumption, which is essential for portable and battery-powered devices, as well as for applications that require energy efficiency.
  • Refresh Modes: The chip supports multiple refresh modes including RAS-only, CAS-before-RAS (CBR), and hidden refreshes, allowing for flexibility in memory management and system design.

Applications

The TMS44C251-12SD is ideally suited for a variety of applications where high-density and fast memory are critical. It is commonly used in:

  • High-performance personal computers and workstations
  • High-end graphics and video processing equipment
  • Server and networking infrastructure
  • Telecommunications systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS44C251-12SD is no exception. Each chip is rigorously tested to ensure it meets TI's stringent standards for performance and durability, providing users with confidence in their investment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess