EN
  • EN
  • DE

TMS44C256-80SD

Part No TMS44C256-80SD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Dram 256KX4 80NS Zip Cmos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100529-TMS44C256-80SD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS44C256-80SD CAD Model

Description

The TMS44C256-80SD is a high-performance, 256K dynamic random-access memory (DRAM) module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the TMS series, which is renowned for its reliability and efficiency in a wide range of computing and electronic applications.

Key Features

  • Memory Capacity: The TMS44C256-80SD offers a substantial storage capacity of 256 kilobits, providing ample space for temporary data storage in computing tasks.
  • Speed: With an impressive access time of 80 nanoseconds, this DRAM module ensures quick data retrieval, which is crucial for high-speed computing operations.
  • Package: It comes in a standard DIP (Dual In-line Package) making it suitable for through-hole mounting, which is beneficial for prototyping and older PCB designs.
  • Operating Voltage: The module operates at a voltage of 5V, which is compatible with many legacy systems and ensures stable performance.
  • Temperature Range: Designed to work within a wide temperature range, the TMS44C256-80SD can operate reliably in various environmental conditions, making it versatile for different applications.

Applications

The TMS44C256-80SD is ideal for use in a variety of applications that require reliable and fast temporary data storage. These include:

  • Desktop and laptop computers
  • Industrial control systems
  • Telecommunication equipment
  • Embedded systems
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS44C256-80SD is no exception. This DRAM module is built to meet high standards of durability and performance, ensuring that it can handle the demands of both commercial and industrial applications. With Texas Instruments' reputation for excellence in semiconductor technology, users can trust the TMS44C256-80SD for their critical memory needs.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess