EN
  • EN
  • DE

TMUX1104DQAR

Part No TMUX1104DQAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH  /  1 Circuit IC Switch 4:1 4Ohm 10-USON (2.5x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 5ns (Typ)
-3db Bandwidth 155MHz
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF, 28pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFDFN
Supplier Device Package 10-USON (2.5x1)
Base Product Number TMUX1104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1104DQARTR,296-TMUX1104DQARDKR,296-TMUX1104DQARCT
Standard Package 3,000
Win Source Part Number 968295-TMUX1104DQAR
Ultra Librarian 3D Model Ultra Librarian TMUX1104DQAR CAD Model

Description

The TMUX1104DQAR is a precision, quad, 2:1 multiplexer from Texas Instruments, renowned for its exceptional performance and reliability in a wide range of applications. This advanced switch is designed to operate from a single 1.8-V to 5.5-V supply, making it an ideal choice for battery-powered and portable devices, as well as industrial, automotive, and telecommunication systems.

Key Features

  • Low On-Resistance: The TMUX1104DQAR boasts an ultra-low on-resistance of typically 0.5 Ω, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Range: With an operating range of 1.8 V to 5.5 V, this multiplexer is versatile and can be used in various systems without the need for level shifting.
  • High ESD Protection: The device offers robust electrostatic discharge (ESD) protection, ensuring durability and longevity even in harsh electrical environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, thereby eliminating the possibility of shorting the supply.

Applications

The TMUX1104DQAR is suited for a multitude of applications, including:

  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Analog and Digital Multiplexing
  • Signal Routing in Audio, Video, and Communication Systems
  • Automotive Infotainment and Body Control Modules

Package and Quality

The TMUX1104DQAR comes in a compact, surface-mount, 16-pin SSOP (DQA) package, which is optimized for space-constrained applications. The device is part of Texas Instruments' commitment to high-quality manufacturing and is specified for operation from -40°C to +125°C, making it suitable for industrial and automotive applications. Furthermore, it is AEC-Q100 qualified, ensuring automotive-grade quality and reliability.

Ordering and Packaging

When ordering, the full part number TMUX1104DQAR ensures you receive the device in Tape and Reel packaging, facilitating easy assembly during the manufacturing process. For prototyping or smaller volume requirements, the device may also be available in cut tape or Digi-Reel®.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6390 $50.9460
34+ $2.9859 $101.5206
52+ $2.8926 $150.4152
72+ $2.7993 $201.5496
93+ $2.7060 $251.6580
124+ $2.4260 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,355 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess