EN
  • EN
  • DE

TMX320DM6441CZWT

Part No TMX320DM6441CZWT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100585-TMX320DM6441CZWT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM6441CZWT CAD Model

Description

The TMX320DM6441CZWT is a high-performance Digital Media System-on-Chip (DMSoC) from the renowned manufacturer, Texas Instruments. This advanced integrated circuit is designed to cater to the demanding needs of multimedia applications. It is an integral component in a variety of digital audio and video equipment, including set-top boxes, digital cameras, and portable media players.

Key Features:

  • Powerful Core: At the heart of the TMX320DM6441CZWT is a TMS320DM644x Digital Media Processor based on the DaVinci™ technology platform, which combines a TMS320C64x+™ DSP core and an ARM926EJ-S core. This dual-core configuration allows for high-level operating system support and dedicated signal processing capabilities.
  • Enhanced Multimedia Support: The device supports a range of audio and video codecs, making it versatile for multimedia processing tasks. It is equipped with a rich set of peripherals and interfaces to handle various I/O requirements.
  • High-Performance Connectivity: With integrated peripherals such as 10/100 Mb/s Ethernet MAC, high-speed USB 2.0, and HPI (Host Port Interface), the chip ensures robust connectivity options for data transfer and networking.
  • Optimized for Low Power Consumption: Despite its robust performance capabilities, the TMX320DM6441CZWT is designed for low power consumption, making it suitable for portable devices where battery life is critical.
  • Advanced Security: The device includes security features such as a secure boot, which helps in protecting intellectual property and preventing unauthorized firmware updates.

Applications:

The TMX320DM6441CZWT is ideal for a range of applications that require efficient processing of audio and video signals. It is commonly used in:

  • Home Entertainment Systems
  • Professional Audio/Video Equipment
  • Streaming Media Devices
  • Video Conferencing Systems
  • Security and Surveillance Systems

Technical Specifications:

The TMX320DM6441CZWT operates over a wide temperature range and comes in a 361-ball MicroStar BGA™ package. For detailed technical specifications, developers and engineers should refer to the official Texas Instruments datasheets and product manuals.

Note: Texas Instruments provides comprehensive technical support and documentation for the TMX320DM6441CZWT, ensuring that developers can leverage the full potential of the chip in their designs.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess