EN
  • EN
  • DE

TNETV6446AINZWT

Part No TNETV6446AINZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Advanced Very-Long-Instruction-Word TMS320C64x+™ DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 797751-TNETV6446AINZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV6446
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV6446AINZWT CAD Model

Description

The TNETV6446AINZWT is a cutting-edge semiconductor product from Texas Instruments, a global leader in analog and digital semiconductor IC design and manufacturing. This innovative component is designed to meet the high demands of modern communications and networking applications, providing a robust and efficient solution for system designers and engineers.

Key Features

  • High-Performance Processing: The TNETV6446AINZWT is built to deliver exceptional processing capabilities, making it ideal for handling complex algorithms and high-speed data operations.
  • Advanced Connectivity: With integrated support for various communication protocols, this component ensures seamless connectivity and interoperability in multi-device networks.
  • Energy Efficiency: Texas Instruments is known for its focus on power management, and the TNETV6446AINZWT is designed to operate with minimal power consumption, making it suitable for energy-sensitive applications.
  • Reliability and Durability: Engineered to withstand harsh conditions, this product promises reliable performance over an extended lifespan, even in challenging environments.

Applications

The versatility of the TNETV6446AINZWT allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunication infrastructures, including base stations and network interface controllers
  • High-speed data processing units for data centers and cloud computing services
  • Advanced consumer electronics that require reliable data processing and connectivity

Quality and Support

Texas Instruments is committed to delivering the highest quality products and provides comprehensive technical support for the TNETV6446AINZWT. Customers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this component into their projects.

In conclusion, the TNETV6446AINZWT from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess