EN
  • EN
  • DE

TPA3101D2RGZTG4

Part No TPA3101D2RGZTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W STER 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 043248-TPA3101D2RGZTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3101D2RGZTG4 CAD Model

Description

Introducing the TPA3101D2RGZTG4 Audio Amplifier by Texas Instruments

The TPA3101D2RGZTG4 is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This impressive IC is designed to deliver high-quality audio performance for a wide range of consumer electronics, including home theater systems, televisions, and other multimedia devices.

At the heart of the TPA3101D2RGZTG4 lies a highly efficient Class-D architecture that not only provides excellent sound quality but also ensures low power consumption. This makes it an ideal choice for battery-powered applications where energy efficiency is crucial. The amplifier is capable of delivering up to 10W per channel into an 8Ω load with less than 0.1% THD+N, ensuring a powerful and clear audio output.

The IC comes in a compact 48-pin QFN package, making it suitable for space-constrained applications. It operates over a wide supply voltage range from 10V to 26V, giving designers the flexibility to use it in a variety of power environments. Additionally, the TPA3101D2RGZTG4 features an advanced modulation scheme that reduces electromagnetic interference (EMI), which is particularly important for devices that need to comply with strict EMI regulations.

One of the key advantages of the TPA3101D2RGZTG4 is its built-in protection features. The device includes over-current, over-temperature, and under-voltage protection, ensuring reliable operation under adverse conditions. This not only protects the amplifier itself but also safeguards the connected speakers from potential damage.

For ease of integration, the TPA3101D2RGZTG4 supports multiple input formats including analog inputs, making it versatile for various audio signal sources. The IC also provides a mute function that can be controlled via an external pin, allowing the user to quickly mute the audio output when necessary.

In summary, the TPA3101D2RGZTG4 from Texas Instruments is a robust and high-performance audio amplifier that offers designers a perfect blend of power efficiency, sound quality, and advanced features. Its compact size, EMI reduction capabilities, and protective measures make it a top choice for any high-fidelity audio application.

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess