EN
  • EN
  • DE

TPA6133A2RTJT

Part No TPA6133A2RTJT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .138W STER AB 20WQF / Audio Amp Headphone 2-CH Stereo 0.142W Class-AB 20-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 142mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 797808-TPA6133A2RTJT
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6133A2
Introduction Date July 28, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6133A2RTJT CAD Model

Description

Introducing the TPA6133A2RTJT from Texas Instruments

The TPA6133A2RTJT is a high-fidelity audio amplifier designed and manufactured by the renowned Texas Instruments. This state-of-the-art component is part of their extensive audio IC product line, which is known for delivering superior sound quality and reliable performance across a wide range of applications. The TPA6133A2RTJT stands out for its compact design, power efficiency, and its capability to provide a premium audio experience.

At the heart of the TPA6133A2RTJT lies an advanced DirectPath™ technology, which eliminates the need for DC blocking capacitors. This not only reduces the external component count but also minimizes the overall footprint and cost of the audio system. The amplifier is capable of driving 25mW into 16Ω headphones with a low supply voltage ranging from 2.5V to 5.5V, making it an ideal choice for portable audio devices such as smartphones, tablets, and personal media players.

Key features of the TPA6133A2RTJT include its excellent signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N), ensuring crystal-clear sound reproduction. Additionally, the device offers a fixed 2Vrms output that provides a consistent audio level that is less susceptible to volume fluctuations, enhancing the user's listening experience.

The TPA6133A2RTJT is also designed with the user's convenience in mind. It comes in a compact QFN package that is easy to integrate into existing designs. Furthermore, the amplifier is equipped with built-in thermal and short-circuit protection features, which safeguard the device and the end-user's equipment from potential damage.

Whether you're designing high-end audio equipment or looking to upgrade the sound quality of consumer electronics, the TPA6133A2RTJT offers a perfect blend of performance, size, and ease of use. By choosing Texas Instruments' audio amplifiers, you can rest assured that you're incorporating a product that is synonymous with innovation and excellence.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for personalized assistance with your audio design needs.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7599 $53.1930
145+ $0.7119 $103.2255
220+ $0.6878 $151.3160
315+ $0.6397 $201.5055
410+ $0.6157 $252.4370
510+ $0.5916 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess