EN
  • EN
  • DE

TPA6160A2YFFT

Part No TPA6160A2YFFT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840828-TPA6160A2YFFT
Ultra Librarian 3D Model Ultra Librarian TPA6160A2YFFT CAD Model

Description

Introducing the TPA6160A2YFFT from Texas Instruments

The TPA6160A2YFFT is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular product is part of the TPA line of audio amplifiers which are known for their high performance, reliability, and integration features. The TPA6160A2YFFT is specifically engineered to deliver premium audio quality with low distortion and noise, making it an ideal choice for a wide range of professional and consumer audio applications.

At the heart of the TPA6160A2YFFT is its DirectPath™ technology, which eliminates the need for DC blocking capacitors, thus reducing the overall component count and saving on board space. This technology also contributes to the improved low-frequency response and overall sound quality of the amplifier. With its high-fidelity audio reproduction, the TPA6160A2YFFT is perfect for headphones, line outputs, and other audio equipment that demands top-tier acoustic performance.

The TPA6160A2YFFT offers a versatile range of features, including a wide supply voltage range, adjustable gain settings, and a low-power shutdown mode that conserves energy when not in use. This makes the device not only powerful but also efficient, which is crucial for battery-powered devices such as portable media players and smartphones.

Designed with a compact footprint, the TPA6160A2YFFT comes in a 20-DSBGA package, which is suitable for space-constrained applications. Its small size, however, does not compromise its robustness or performance. The IC is capable of driving 25mW into 32Ω loads, ensuring loud and clear audio output without sacrificing quality.

For developers and manufacturers, the TPA6160A2YFFT is easy to integrate into existing designs due to its simple external circuitry and compatibility with various digital audio formats. This flexibility, combined with Texas Instruments' support and documentation, makes the TPA6160A2YFFT a reliable and user-friendly choice for enhancing audio experiences in next-generation electronic devices.

Whether you're designing high-end audio equipment or looking for a way to improve the sound quality of portable devices, the TPA6160A2YFFT from Texas Instruments offers a compelling solution that promises to deliver exceptional audio performance in a wide array of applications.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess