EN
  • EN
  • DE

TPA6404QDKQRQ1

Part No TPA6404QDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 85W 56HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 56-PowerBSSOP (0.295", 7.50mm Width)
Case / Package 56-HSSOP
Family Name TPA6404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51852-1, TPA6404QDKQRQ1-ND, 296-51852-6, 296-51852-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900597-TPA6404QDKQRQ1
Ultra Librarian 3D Model Ultra Librarian TPA6404QDKQRQ1 CAD Model

Description

The TPA6404QDKQRQ1 is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), designed specifically for automotive applications. This high-fidelity, Class-D amplifier is engineered to deliver exceptional audio quality and performance, making it an ideal solution for in-vehicle entertainment systems, such as car radios, telematics, and infotainment systems.

Key Features

  • Output Power: The TPA6404QDKQRQ1 is capable of delivering up to 45W into a 4Ω load, ensuring powerful and clear audio output that can fill the cabin of any vehicle with rich sound.
  • Audio Channels: This IC features a four-channel architecture, enabling it to drive multiple speakers and provide a surround sound experience.
  • Efficiency: As a Class-D amplifier, it offers high efficiency, which translates into reduced power consumption and less heat generation, crucial for the confined spaces within automotive environments.
  • Advanced Diagnostics: It comes with built-in diagnostics capabilities, allowing for real-time monitoring of the system's performance and aiding in the early detection of potential issues.
  • Thermal Management: The TPA6404QDKQRQ1 includes thermal foldback functionality, which prevents the device from overheating by automatically reducing the output power if a certain temperature threshold is exceeded.
  • EMI Suppression: The IC is designed with electromagnetic interference (EMI) suppression features, ensuring that it meets stringent automotive EMI requirements for a quieter and interference-free audio experience.

Applications

The versatility of the TPA6404QDKQRQ1 makes it suitable for a wide range of automotive audio applications. It can be used in the standard audio system of a car, as well as in more advanced setups such as hands-free calling systems, warning signal amplification, and even in the reproduction of engine sounds for electric vehicles.

Quality and Reliability

TI's commitment to quality and reliability is evident in the TPA6404QDKQRQ1, which is built to meet the rigorous demands of the automotive industry. The device is AEC-Q100 qualified, ensuring it performs under the extreme conditions typically encountered in automotive environments.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8272 $51.3088
9+ $12.0154 $108.1386
13+ $11.6095 $150.9235
19+ $10.7976 $205.1544
25+ $10.3917 $259.7925
31+ $9.9858 $309.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess