EN
  • EN
  • DE

TPIC2810DG4

Part No TPIC2810DG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 100mA
Frequency 2MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1111193-TPIC2810DG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC2810DG4 CAD Model

Description

TPIC2810DG4 - Texas Instruments

The TPIC2810DG4 is a highly integrated, high-performance product from Texas Instruments designed to address the needs of modern electronic applications requiring low-power consumption and efficient control of LED arrays. This LED driver and controller IC is ideal for a variety of uses, from industrial signal lights to consumer electronics displays.

Key Features

  • Eight Open-Drain Outputs: The device features eight open-drain output channels, each capable of sinking up to 50mA. This allows for direct control of LEDs without the need for external transistors, simplifying the design and reducing component count.
  • Serial Interface: It includes a built-in serial interface that allows multiple TPIC2810DG4 devices to be cascaded, enabling control of an extended array of LEDs with minimal wiring and complexity.
  • Output Voltage: Each output can sustain a voltage of 50V, providing flexibility in connecting multiple LEDs in series and thus supporting various LED configurations.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered applications and for reducing overall energy usage.
  • Enhanced Thermal Performance: The TPIC2810DG4 is housed in a surface-mount SOIC package that enhances thermal performance, ensuring reliability even under high power operation.

Applications

  • LED Display Systems
  • Signal and Symbol Indicators
  • Instrumentation and Control Panels
  • Automotive Lighting
  • General Purpose LED Driving

With its robust output drive capability and integrated features, the TPIC2810DG4 from Texas Instruments is a versatile solution that can be deployed across a wide range of applications. Its ease of use, combined with the reliability and support from Texas Instruments, makes it an excellent choice for designers looking to create efficient and innovative LED lighting solutions.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6756 $50.2680
75+ $1.3749 $103.1175
115+ $1.3319 $153.1685
160+ $1.2889 $206.2240
205+ $1.2460 $255.4300
270+ $1.1171 $301.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess