EN
  • EN
  • DE

TPIC6B595DWG4

Part No TPIC6B595DWG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8-BIT SHIFT REGIS 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shift Shift Register Element Bit 20-SOIC
Manufacturer Texas Instruments
Series TPIC
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name TPIC6B595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-19555-5, -296-19555-5, -296-19555-5-ND, -TPIC6B595DWG4-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937247-TPIC6B595DWG4
Ultra Librarian 3D Model Ultra Librarian TPIC6B595DWG4 CAD Model

Description

The TPIC6B595DWG4 is a high-performance, power logic 8-bit shift register manufactured by Texas Instruments. This robust device is designed to provide a reliable solution for systems requiring the serial input to parallel output functionality, particularly where high-voltage output and high-current drive are necessary. It is an integral component for a wide array of applications including LED displays, industrial controls, and power management systems.

Key Features

  • Integrated Power Output Stages: The device includes eight power DMOS transistor outputs, providing high-voltage and high-current capabilities, with each output capable of handling up to 50V and 150mA.
  • Enhanced Durability: The shift register is built with a rugged design, offering built-in clamp diodes for inductive load transient suppression, which enhances the reliability and longevity of the device.
  • Serial Data Input and Output: The TPIC6B595DWG4 allows for serial data input (SER IN) and a serial output (SER OUT) to enable cascading of multiple devices without the need for additional external circuitry.
  • Low Power Consumption: With its low on-state resistance, the device ensures minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Edge-Triggered Clock Input: The shift register operates with an edge-triggered clock input (SRCK), which facilitates precise control over data shifting operations.

Specifications

The TPIC6B595DWG4 is housed in a 20-pin SOIC package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The device also features a latch enable (RCK) and output enable (G) control inputs, providing additional flexibility in controlling the output stages.

Applications

Due to its robustness and versatility, the TPIC6B595DWG4 is an ideal choice for a variety of applications. It is commonly used in LED display systems, where multiple registers can be chained together to drive a large number of LEDs. It is also suitable for driving relays, solenoids, and other high-current loads in industrial automation systems. Additionally, the device can be used in power distribution systems to control various power stages efficiently.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7696 $50.0240
160+ $0.6315 $101.0400
250+ $0.6118 $152.9500
340+ $0.5920 $201.2800
440+ $0.5723 $251.8120
585+ $0.5131 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess