EN
  • EN
  • DE

TPL5010QDDCTQ1

Part No TPL5010QDDCTQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC TIMER W/WATCHDOG 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Programmable Timer
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 35nA
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 1111225-TPL5010QDDCTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL5010QDDCTQ1 CAD Model

Description

Introducing the TPL5010QDDCTQ1 Nano-Power System Timer from Texas Instruments

The TPL5010QDDCTQ1 is a highly efficient, nano-power system timer integrated circuit (IC) designed by Texas Instruments (TI) to provide a long-term timing solution for automotive and industrial applications. This innovative device is perfect for systems that require extended periods of sleep or standby modes, with a need to wake up periodically to perform tasks or check statuses.

Key Features:

  • Ultra-Low Power Consumption: The TPL5010QDDCTQ1 boasts an impressive power consumption of only 35 nA (typical), making it an ideal choice for battery-powered and energy-harvesting applications where power efficiency is critical.
  • Programmable Time Intervals: Users can program the timer for long delay intervals ranging from 1 second to over 2 hours, providing flexibility and precision for a variety of use cases.
  • Watchdog Functionality: The device includes a built-in watchdog feature that helps ensure system reliability by monitoring the proper operation of microcontrollers or other digital systems, and can reset the system in case of a malfunction.
  • Resistor Selectable Time Delay: The time delay can be easily set with a single external resistor, simplifying the design and reducing component count.

Robust and Reliable:

Designed with automotive and industrial environments in mind, the TPL5010QDDCTQ1 is manufactured to meet stringent quality standards. It operates over a wide temperature range and is enclosed in a compact, 6-pin SOT-23 package, ensuring durability and reliability in harsh conditions.

Applications:

This versatile timer IC can be used across various applications, including:

  • Automotive systems such as car alarms, GPS trackers, and event data recorders
  • Industrial systems including smart meters, environmental monitors, and safety systems
  • Portable and wearable electronics where extending battery life is essential

With the TPL5010QDDCTQ1, Texas Instruments provides a solution that combines minimal power consumption with maximum functionality, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3177 $52.7080
95+ $1.0812 $102.7140
145+ $1.0474 $151.8730
200+ $1.0136 $202.7200
260+ $0.9799 $254.7740
345+ $0.8785 $303.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,385 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess