EN
  • EN
  • DE
  • IT

TPS1101D

Part No TPS1101D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 15V 2.3A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 15V
Continuous Drain Current at 25°C 2.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 11.25nC @ 10V
Maximum Gate-Source Voltage +2V, -15V
Power Dissipation (Max) 791mW (Ta)
Maximum Rds On at Id,Vgs 90 mOhm @ 2.5A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 033584-TPS1101D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS1101D CAD Model

Description

Introducing the TPS1101D Power MOSFET from Texas Instruments

The TPS1101D is a high-quality Power MOSFET device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to cater to a broad range of applications, providing both reliability and efficiency in power management solutions.

Constructed with advanced semiconductor technology, the TPS1101D boasts a low on-resistance, which is a critical feature for reducing power loss and improving overall efficiency in electronic circuits. The device operates as a single P-Channel enhancement-mode MOSFET, making it an ideal choice for switch and amplifier applications.

One of the standout features of the TPS1101D is its compact size. Encased in a small, surface-mount package, it is suitable for space-constrained applications while still delivering the high performance expected from Texas Instruments products. The device's package is designed for optimal thermal performance, ensuring stability and longevity even under high current operations.

The TPS1101D can handle a continuous drain current of up to 1.6 A, with a drain-source voltage of -20 V, making it robust enough for a variety of uses. Additionally, its logic-level input capability allows for direct interfacing with low-voltage control signals, which simplifies the design of power management systems.

Applications for the TPS1101D are diverse, ranging from power supply circuits, battery management systems, to load switches and motor control circuits. The versatility of this Power MOSFET makes it a go-to component for designers looking to enhance the performance and efficiency of their electronic products.

With Texas Instruments' commitment to quality, the TPS1101D is manufactured to meet high standards, ensuring reliable operation and a long service life. Whether for industrial, commercial, or consumer electronic applications, the TPS1101D is a smart choice for those seeking a high-performance Power MOSFET solution.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess