EN
  • EN
  • DE

TPS2051D

Part No TPS2051D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 142325-TPS2051D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TPS2051D CAD Model

Description

Product Overview: TPS2051D from Texas Instruments

The TPS2051D is a robust, single-channel, current-limited integrated power switch from the reputable electronics manufacturer Texas Instruments. Designed for USB applications, this device is optimized to provide a reliable power distribution system for a single USB port. It is commonly used in a variety of electronic devices, including computers, docking stations, monitors, and many other peripherals that require a USB interface.

Key Features

  • Current Limiting: The TPS2051D provides built-in current limiting to protect the USB port from over-current conditions, which can be caused by faulty or over-demanding peripherals.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the switch prevents overheating by automatically turning off when the internal temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage falls below a certain level, thereby safeguarding the device and connected peripherals from low voltage operation.
  • Fast Transient Response: The device is designed to handle fast transients, which is crucial for maintaining stable operation in fluctuating power environments.

Specifications

The TPS2051D operates with an input voltage range of 2.7V to 5.5V, making it suitable for a wide range of USB-powered devices. It has a continuous output current of up to 1.5A, which can accommodate most USB peripherals. The switch's on-resistance is typically 70mΩ, providing efficient power delivery with minimal voltage drop.

Applications

Thanks to its versatile features, the TPS2051D is ideal for a broad spectrum of applications. It is particularly well-suited for:

  • USB hubs and ports
  • Portable devices with USB charging capabilities
  • Battery-powered equipment
  • Hot-swap power supplies

Conclusion

The TPS2051D from Texas Instruments represents a reliable and efficient solution for USB power distribution and protection. Its advanced features ensure safe operation and extend the life of electronic devices by preventing damage from over-current, excessive heat, and under-voltage conditions. Whether for personal electronics or industrial applications, the TPS2051D is an excellent choice for designers looking to incorporate a dependable USB power switch into their products.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9659 $51.5567
31+ $3.2541 $100.8771
48+ $3.1524 $151.3152
66+ $3.0507 $201.3462
85+ $2.9491 $250.6735
114+ $2.6440 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess