EN
  • EN
  • DE
  • IT

TPS2066CDGNR-2

Part No TPS2066CDGNR-2
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 1.5A 2CH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 139896-TPS2066CDGNR-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2066CDGNR-2 CAD Model

Description

Product Overview: TPS2066CDGNR-2 from Texas Instruments

The TPS2066CDGNR-2 is a state-of-the-art power distribution switch from the reputable Texas Instruments, designed to enhance the performance and reliability of USB and other power distribution systems. This device is part of TI's extensive line of power management integrated circuits, specifically tailored to manage and protect power in electronic systems.

Key Features

  • Multiple Output Current Options: The TPS2066CDGNR-2 offers an output current of up to 1 A across its channels, ensuring robust power delivery for connected devices.
  • Overcurrent Protection: With built-in overcurrent protection, this switch safeguards the system from excessive current that could potentially cause damage.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating, enhancing the longevity and reliability of both the switch and the system it is part of.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the device and connected peripherals.
  • Reverse Voltage Protection: This device is engineered to protect against reverse voltage, which can occur during incorrect power supply connections.

Applications

The TPS2066CDGNR-2 is ideally suited for a wide range of applications, particularly where power distribution and protection are critical. Some common applications include:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Power management for computers and servers

Technical Specifications

  • Package: The device comes in an 8-pin MSOP (DGN) package, making it compact and suitable for space-constrained applications.
  • Operating Voltage Range: It operates over a wide voltage range, accommodating various system requirements.
  • Efficiency: Designed for high efficiency, the TPS2066CDGNR-2 reduces power loss and improves overall system performance.

With its robust feature set and Texas Instruments' commitment to quality, the TPS2066CDGNR-2 is an excellent choice for designers looking to implement a reliable power distribution solution in their electronic systems.

You May Also Be Interested in

Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
Texas Instruments
IC PWR SWITCH N-CHAN 1:4 24SSOP
Lowest to $9.4957
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 10WSON / Power Switch/Driver 1:1 N-Channel 4A 10-WSON (3x2)
Lowest to $0.8963
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.4814
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8SO
Need more? Email Us
NXP / Nexperia
I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Need more? Email Us
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $0.3110

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1518 $51.8310
110+ $0.9451 $103.9610
165+ $0.9155 $151.0575
230+ $0.8860 $203.7800
295+ $0.8565 $252.6675
395+ $0.7679 $303.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess