EN
  • EN
  • DE

TPS2112PW

Part No TPS2112PW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MUX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Maximum) 750mA
Operating Supply Current 55μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1272170-TPS2112PW
Manufacturer Homepage www.ti.com
Family Name TPS2112
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2112PW CAD Model

Description

Overview of Texas Instruments TPS2112PW

The Texas Instruments TPS2112PW is a versatile power multiplexer that offers seamless transition between two power sources. Designed for applications where continuous power supply is critical, this component ensures that your device can switch between sources without interruption. The TPS2112PW is housed in a compact 8-pin TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Automatic Switching: The TPS2112PW can automatically switch between two power sources, which is essential for systems that need a backup power source or for managing power from different inputs.
  • Wide Voltage Range: It operates over a wide voltage range of 2.8V to 5.5V, accommodating various types of power supplies and battery configurations.
  • Low R<sub>ON: The low on-resistance of the internal FET switch (typically 85 mΩ) minimizes voltage drop and power dissipation, enhancing overall efficiency.
  • Current Limiting: Built-in current limiting protects the device against overcurrent conditions, ensuring safe operation under different load scenarios.
  • Cross-Conduction Block: The TPS2112PW features a cross-conduction block mechanism that prevents simultaneous conduction, avoiding potential damage from power source conflicts.

Applications

The TPS2112PW is ideal for a variety of applications, including but not limited to:

  • USB and battery-powered devices
  • Redundant power supply systems
  • Power path controllers for handheld devices
  • Hot-swapping and power sharing applications

Technical Specifications

Parameter Value Package 8-pin TSSOP Input Voltage Range 2.8V to 5.5V On-Resistance (R<sub>ON) Typically 85 mΩ Operating Temperature -40°C to 85°C

With its robust feature set and reliable performance, the TPS2112PW from Texas Instruments stands as an excellent choice for designers looking to create systems with seamless power source management.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.8251
Texas Instruments
PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 12-VQFN-HR (2x2.5)
Lowest to $0.7604
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $1.0264
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $7.1557
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6787 $50.3610
75+ $1.3774 $103.3050
115+ $1.3344 $153.4560
155+ $1.2914 $200.1670
205+ $1.2483 $255.9015
270+ $1.1192 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,535 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess