EN
  • EN
  • DE

TPS25200QDRVTQ1

Part No TPS25200QDRVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 5-V eFuse With Precision Adjustable Current Limit and Overvoltage Clamp | IC PWR MGR EFUSE 6.5V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±6.3%
Parts Input Voltage (V) 2.5V ~ 6.5V
Output Current 2.4A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272282-TPS25200QDRVTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS25200QDRVTQ1 CAD Model

Description

TPS25200QDRVTQ1 - Automotive 5.5-V, 4-A eFuse with adjustable overvoltage and overcurrent protection

The TPS25200QDRVTQ1 from Texas Instruments is a highly robust eFuse designed for automotive and industrial applications requiring circuit protection. This compact, integrated solution provides an efficient way to safeguard systems against overcurrent, overvoltage, and short-circuit conditions while also offering a host of features to ensure reliable operation in harsh environments.

Key Features:

  • Wide Operating Range: The device operates over a wide supply voltage range from 2.7 V to 5.5 V, making it suitable for various automotive and industrial applications.
  • High Current Capability: With the ability to handle continuous current up to 4 A, the TPS25200QDRVTQ1 can protect against significant overcurrent situations without compromising performance.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold as per their specific needs, ensuring tailored protection for sensitive components.
  • Adjustable Overcurrent Protection: The overcurrent limit can also be adjusted, providing flexibility in the design and protection of the system.
  • Quick Response Time: The device features a fast response time to fault conditions, minimizing the potential damage to the system.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating.
  • Reverse Current Blocking: In the event of a reverse voltage, the TPS25200QDRVTQ1 prevents current from flowing back into the system, thereby protecting upstream components.

Applications:

  • Automotive systems
  • Industrial power rails
  • Navigation and infotainment
  • Advanced driver assistance systems (ADAS)

The TPS25200QDRVTQ1 comes in a compact 6-pin WSON package, which is ideal for space-constrained applications. Its robust design is compliant with automotive industry standards, making it a reliable choice for protecting critical automotive circuits. Whether it's for navigation systems, infotainment, or ADAS, the TPS25200QDRVTQ1 ensures your system remains operational and safeguarded against electrical anomalies.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1940 $101.4900
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess