The Texas Instruments TPS2560DRC is a versatile, dual-channel power-distribution switch designed for applications where precision and protection are paramount. This advanced component is ideal for USB and other hot-swap applications due to its ability to manage power distribution efficiently and safely.
Key Features
- Adjustable Current-Limit Thresholds: The TPS2560DRC offers adjustable current limits, allowing designers to tailor the protection to their specific needs. This flexibility ensures compatibility with a wide range of peripheral devices.
- Dual-Channel Operation: With two independent channels, this power switch can manage multiple devices simultaneously, reducing the need for additional components and simplifying design.
- Over-Current and Over-Temperature Protection: The device includes robust protection features that safeguard against over-current and over-temperature conditions, ensuring the longevity and reliability of the end application.
- Reverse Voltage Blocking: This feature prevents damage to the power switch and downstream components in case of reverse voltage connection, which is critical for maintaining system integrity.
Applications
- USB hubs, docks, and peripherals
- Hot-swap power management
- Portable electronics
- Computing and storage systems
Technical Specifications
- Input Voltage Range: 2.5V to 6.5V
- Continuous Load Current: Up to 2.5A per channel
- Package: 10-pin VSON (DRC)
- Operating Temperature: -40°C to 85°C
The TPS2560DRC by Texas Instruments is not only a power switch but also a safeguard for your system. Its advanced features and reliable performance make it an essential component for any design requiring efficient power distribution and protection. For additional details, datasheets, and support resources, please visit the Texas Instruments official website or contact an authorized distributor.