EN
  • EN
  • DE

TPS386000QRGPRDN

Part No TPS386000QRGPRDN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100920-TPS386000QRGPRDN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS386000QRGPRDN CAD Model

Description

Product Overview: TPS386000QRGPRDN from Texas Instruments

The TPS386000QRGPRDN is a highly sophisticated multi-supply voltage supervisor designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This advanced component is engineered to monitor up to four system supply voltages, ensuring your electronic devices operate within their intended voltage ranges for optimal performance and safety.

Key Features

  • Voltage Supervision: The TPS386000QRGPRDN is capable of supervising four voltage rails simultaneously, with a high accuracy threshold of ±0.8% for the monitored voltages, ensuring precise operation.
  • Programmable Time Delay: Users can set the time delay for the reset signal, allowing for customization based on specific system requirements. This programmability helps prevent unnecessary resets due to transient voltage dips.
  • Manual Reset (MR) Input: The device includes a manual reset input, providing the option for an external reset initiation, enhancing system control and flexibility.
  • Reset Output Options: The TPS386000QRGPRDN offers both active-low and active-high reset outputs, catering to a variety of system design needs.
  • Low Quiescent Current: With a low quiescent current of 9 µA (typical), the device is ideal for power-sensitive applications.
  • Small Form Factor: The component comes in a compact QFN-20 package, which is space-efficient and suitable for densely populated PCBs.

Applications

The versatility of the TPS386000QRGPRDN makes it suitable for a wide range of applications, including:

  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Enterprise computing systems

Quality and Reliability

As with all Texas Instruments products, the TPS386000QRGPRDN is manufactured with a commitment to quality. The device is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and longevity in challenging environments.

With its precise voltage monitoring capabilities and programmability, the TPS386000QRGPRDN from Texas Instruments is an essential component for systems that demand accurate voltage supervision and robust performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess