EN
  • EN
  • DE
  • IT

TPS40192DRCT

Part No TPS40192DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111873-TPS40192DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40192DRCT CAD Model

Description

The TPS40192DRCT is a sophisticated, mid-voltage synchronous buck controller designed by Texas Instruments to deliver high efficiency and precision in a variety of power management applications. This versatile device is housed in a compact 10-VFDFN exposed pad package, making it ideal for space-constrained environments.

Key Features

  • Wide Input Range: The TPS40192DRCT operates with an input voltage range from 4.5V to 18V, accommodating a variety of power sources and ensuring compatibility with diverse system designs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 90% of the input voltage, providing flexibility for different circuit requirements.
  • Synchronous Buck Controller: The synchronous buck topology allows for higher efficiency by reducing diode conduction losses when compared to traditional non-synchronous regulators.
  • Integrated MOSFET Drivers: With built-in drivers, the TPS40192DRCT can directly drive external N-channel MOSFETs, simplifying the design and reducing external component count.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, which allows designers to optimize the performance for specific applications, balancing efficiency and component size.
  • Protection Features: The device includes a suite of protection features such as over-current protection, over-voltage protection, and thermal shutdown, enhancing system reliability and safety.

Applications

The TPS40192DRCT is suitable for a wide range of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Industrial power systems
  • Point-of-load power supplies
  • Computing and server systems
  • Consumer electronics

Easy Integration

With its comprehensive feature set and ease of use, the TPS40192DRCT is designed to simplify the design and implementation of power supplies. Its programmability and integrated functions make it an excellent choice for designers looking to create compact, efficient, and reliable power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Lowest to $11.2411
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6813 $50.9447
46+ $2.2001 $101.2046
71+ $2.1313 $151.3223
97+ $2.0626 $200.0722
126+ $1.9938 $251.2188
168+ $1.7876 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess