EN
  • EN
  • DE
  • IT

TPS40400RHLT

Part No TPS40400RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 3V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (5.5x3.5)
Family Name TPS40400
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29478-6, 296-29478-2, 296-29478-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900770-TPS40400RHLT
Ultra Librarian 3D Model Ultra Librarian TPS40400RHLT CAD Model

Description

The TPS40400RHLT is a versatile and high-performance voltage regulator module designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the TPS40400 family, which is renowned for its efficiency, reliability, and precision in managing power requirements for a wide range of electronic applications.

Key Features and Benefits

  • Adjustable Output Voltage: The TPS40400RHLT offers an adjustable output voltage range, enabling customization for specific circuit requirements and ensuring compatibility with various microprocessors and digital ICs.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a broad load range, making it suitable for power-sensitive applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against excessive heat and enhancing its longevity.
  • Programmable Soft-Start: The soft-start feature minimizes inrush current during startup, which can prevent system voltage disturbances and improve system stability.
  • Power Good (PG) Output: A PG signal provides real-time feedback on the output voltage status, allowing for system monitoring and additional control.
  • Small Footprint: Housed in a compact 20-QFN package, the TPS40400RHLT is ideal for space-constrained applications without compromising on performance.

Applications

The TPS40400RHLT is designed to meet the stringent demands of a variety of applications, including:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Servers and Storage Systems
  • Industrial and Automotive Electronics

Technical Specifications

The device operates with an input voltage range of 4.5V to 20V and can deliver an output current up to several amperes with appropriate external components. It supports a wide variety of external components to tailor its performance to the needs of the specific application.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments product page.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
Infineon Technologies
IC REG BUCK 40VQFN / Buck Regulator Positive Output Step-Down I2C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902
Need more? Email Us
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Infineon Technologies
IFX PRIMARION CNTRLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0361 $56.2888
20+ $5.7733 $115.4660
31+ $5.5928 $173.3768
42+ $5.4124 $227.3208
54+ $5.2320 $282.5280
72+ $4.6908 $337.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess