EN
  • EN
  • DE
  • IT

TPS43000PWRG4

Part No TPS43000PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.8 V to 9 V
Frequency - Switching 250kHz to 1MHz
Duty Cycle (Max) 90%, 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1111898-TPS43000PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS43000PWRG4 CAD Model

Description

Overview of Texas Instruments TPS43000PWRG4

The TPS43000PWRG4 is a highly flexible, adaptive, and efficient DC-DC controller designed by Texas Instruments. This innovative component is engineered to manage and convert electrical power with precision across a wide range of electronic applications. The TPS43000PWRG4 stands out for its versatility and performance, making it an ideal choice for power supply designers looking to optimize their systems for efficiency and reliability.

Key Features

  • Voltage Regulation: The TPS43000PWRG4 offers an adjustable output voltage range, providing designers with the flexibility to tailor the power supply to their specific requirements.
  • High Efficiency: With its advanced control methods, the device ensures efficient power conversion, which is crucial for reducing heat dissipation and improving overall system performance.
  • Programmable Switching Frequency: The controller supports a programmable switching frequency from 100 kHz to 1 MHz, allowing optimization of the power supply for size, efficiency, and component cost.
  • Robust Protection Features: The TPS43000PWRG4 includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the system against various fault conditions.

Applications

The versatility of the TPS43000PWRG4 makes it suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Networking servers and routers
  • Industrial systems
  • Portable electronics
  • Medical devices

Technical Specifications

The TPS43000PWRG4 is encapsulated in a compact TSSOP (Thin Shrink Small Outline Package) with 20 pins, ensuring a minimal footprint on the PCB. It operates over a junction temperature range of -40°C to 125°C, which is testament to its reliability in challenging thermal environments.

Conclusion

With its adaptive control technology, comprehensive protection features, and ability to drive a wide range of external MOSFETs, the TPS43000PWRG4 from Texas Instruments is a top-tier solution for sophisticated power supply designs. Whether the application demands high efficiency, tight regulation, or both, this DC-DC controller provides designers with the tools to create robust and efficient power systems.

You May Also Be Interested in

ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Maxim Integrated
IC CPU CONTROLLER DUAL QFN / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
ON Semiconductor
SS SOT23 VHF XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0965 $56.7720
17+ $6.6473 $113.0041
27+ $6.4228 $173.4156
38+ $5.9736 $226.9968
49+ $5.7491 $281.7059
61+ $5.5245 $336.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,216 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess