EN
  • EN
  • DE

TPS43332QDAPRQ1

Part No TPS43332QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description TPS43332-Q1 AUTOMOTIVE 2V TO 40V / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS43332
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1100928-TPS43332QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS43332QDAPRQ1 CAD Model

Description

Introducing the TPS43332QDAPRQ1 from Texas Instruments

The TPS43332QDAPRQ1 is a state-of-the-art automotive-grade power management IC designed by Texas Instruments, tailored to meet the rigorous standards of the automotive industry. This advanced device is engineered to provide a highly efficient, reliable, and flexible solution for automotive power supply applications.

Key Features:

  • Wide Input Voltage Range: The TPS43332QDAPRQ1 operates over a broad input voltage range, accommodating the fluctuations common in automotive electrical systems. This ensures consistent performance even under challenging conditions.
  • High-Efficiency Synchronous Buck Converter: At its core, the device boasts a synchronous buck converter, delivering high efficiency and reducing thermal stress, which is crucial for maintaining longevity and reliability in automotive environments.
  • Adjustable Output Voltage: Flexibility is a key advantage of the TPS43332QDAPRQ1, offering an adjustable output voltage that allows designers to tailor the power supply to specific application requirements.
  • Robust Protection Features: With built-in overvoltage, undervoltage, and overcurrent protection, the device ensures safe operation under various conditions, protecting both the power supply and the downstream components it serves.
  • Qualified for Automotive Applications: The TPS43332QDAPRQ1 is AEC-Q100 qualified, demonstrating its compliance with the stringent specifications required for automotive-grade components.

Applications:

The versatility and robustness of the TPS43332QDAPRQ1 make it an excellent choice for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that demand a stable and efficient power source.

Package and Availability:

This device is offered in a compact QFN package, designed for space-constrained applications, and is available for order through Texas Instruments and authorized distributors. The package is designed to facilitate easy integration into automotive systems, ensuring a smooth design-in process for engineers.

In summary, the TPS43332QDAPRQ1 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal power management solution for the demanding conditions of automotive applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2550 $52.5500
24+ $4.3118 $103.4832
36+ $4.1771 $150.3756
50+ $4.0423 $202.1150
64+ $3.9076 $250.0864
86+ $3.5033 $301.2838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess