EN
  • EN
  • DE

TPS43335QDAPRQ1

Part No TPS43335QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 38HTSSOP  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4V ~ 40V
Frequency - Switching 150kHz ~ 600kHz
Duty Cycle (Max) 90%, 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-PowerTSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-HTSSOP
Base Product Number TPS43335
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-30022-2,296-30022-1,-296-30022-1-ND,296-30022-6,2156-TPS43335QDAPRQ1,-296-30022-1,-TPS43335QDAPRQ1-NDR,TEXTISTPS43335QDAPRQ1
Standard Package 2,000
Win Source Part Number 984849-TPS43335QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS43335QDAPRQ1 CAD Model

Description

Product Overview: TPS43335QDAPRQ1 from Texas Instruments

The TPS43335QDAPRQ1 is a state-of-the-art automotive-grade voltage regulator integrated circuit designed and manufactured by Texas Instruments. This high-performance product is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power management solution for advanced vehicle electronics.

Key Features

  • High Input Voltage Range: The TPS43335QDAPRQ1 operates over a wide input voltage range, making it suitable for handling the fluctuations typically found in automotive power systems.
  • Robust Output Voltage Regulation: It delivers a stable output voltage with excellent accuracy, ensuring the proper functioning of sensitive automotive electronics under various conditions.
  • Advanced Thermal Management: The device includes features to protect against overheating, enhancing its reliability and longevity in the high-temperature environments often encountered in automotive applications.
  • Power Saving Modes: With its built-in power-saving modes, the TPS43335QDAPRQ1 can reduce power consumption during idle periods, contributing to the overall energy efficiency of the vehicle.
  • Protection Features: The regulator is equipped with multiple protection features such as overcurrent protection, short-circuit protection, and under-voltage lockout, ensuring the safety and stability of the power system.

Applications

The TPS43335QDAPRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Powertrain Control Units

Quality and Reliability

As an automotive-qualified product, the TPS43335QDAPRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring operation over a temperature range of -40°C to +125°C. It is manufactured using Texas Instruments' state-of-the-art processes that are designed to produce highly reliable and robust components suitable for the harsh conditions of automotive environments.

In summary, the TPS43335QDAPRQ1 from Texas Instruments represents a high-quality, durable, and efficient solution for automotive voltage regulation needs, offering a combination of performance, protection, and power efficiency that is essential for today's sophisticated vehicle electronics.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6874 $53.8118
16+ $6.3076 $100.9216
25+ $6.1105 $152.7625
34+ $5.9134 $201.0556
44+ $5.7163 $251.5172
59+ $5.1250 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess