EN
  • EN
  • DE

TPS51212DSCRG4

Part No TPS51212DSCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description D-CAP Controller, Notebook Power System Voltage Regulator IC 1 Output 10-WSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel(TR)
Applications Controller, Notebook Power System
Voltage - Input 3 V ~ 28 V
Number of Outputs 1
Voltage - Output 0.7 V ~ 2.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 10-WFDFN Exposed Pad
Manufacturer Device Package 10-WSON (3x3)
Win Source Part Number 220012-TPS51212DSCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51212DSCRG4 CAD Model

Description

Product Overview: TPS51212DSCRG4

The TPS51212DSCRG4 is a high-performance step-down controller from Texas Instruments, designed for use in power management applications. Catering to the needs of low-voltage, high-speed processors, the TPS51212DSCRG4 is an ideal choice for systems that require efficient voltage regulation, such as notebook computers, ultrabooks, and other portable electronics.

This advanced controller operates with an input voltage range from 3V to 28V, making it versatile for various system designs. It supports adaptive on-time D-CAP™ mode control, which provides a fast transient response, making it suitable for CPU core, GPU, and DDR memory power supplies. The TPS51212DSCRG4 also integrates a 5V gate driver for an external high-side MOSFET and a low-side driver for a synchronous rectifier, which helps in achieving high efficiency across the entire load range.

The device boasts several protective features to ensure the stability and longevity of the end application. These include overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown protection. The TPS51212DSCRG4 is also equipped with a power good indicator, which provides a real-time signal about the status of the output voltage, allowing for system monitoring and additional control.

One of the key benefits of this controller is its space-saving design. It is available in a small 10-pin VSON package, which is highly suitable for compact designs where space is at a premium. Additionally, the TPS51212DSCRG4 supports pre-biased startup, which allows the system to smoothly transition from a standby state to full operation without causing any glitches or overshoots in the output voltage.

For engineers and designers looking for a reliable and efficient power solution, the TPS51212DSCRG4 from Texas Instruments is a robust option that combines performance with practical features, ensuring seamless integration into a wide array of power-sensitive applications.

Overall, the TPS51212DSCRG4 stands out for its fast transient response, high efficiency, protective features, and compact package, making it a go-to choice for modern electronic power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess