The TPS51601DRBT is a specialized integrated circuit designed by Texas Instruments to provide an optimal solution for memory power supply regulation in high-performance computing and digital systems. It is particularly designed to work with DDR2, DDR3, DDR3L, and DDR4 memory systems, ensuring stable operation and enhancing the overall system reliability.
Key Features
- Adjustable Output Voltage: The device offers a versatile output voltage range that can be finely tuned to meet the specific requirements of various memory configurations.
- Sink/Source Capability: It can sink or source current, making it capable of handling the bidirectional demands of DDR memory during mode transitions.
- High Accuracy: Ensures precise voltage regulation with tight tolerances, which is critical for maintaining system stability and memory integrity.
- Thermal Protection: Comes with built-in thermal shutdown protection that safeguards the device and the system from overheating.
- Power Good (PGOOD) Output: Features a PGOOD output signal that can be used for power sequencing and monitoring, providing an additional layer of system checks and balances.
Applications
The TPS51601DRBT is suitable for a wide range of applications that require precise and reliable memory power management, including:
- Server Motherboards
- Desktop PCs
- Workstations
- Gaming Consoles
- Networking Equipment
Technical Specifications
Parameter
Value
Package
SON-10
Input Voltage Range
2.375V to 2.75V
Operating Temperature
-40°C to 85°C
Ordering Information
The TPS51601DRBT is available in a small-outline no-lead (SON) package and is distributed in tape and reel format, suitable for use in automated manufacturing environments. For detailed ordering and shipping information, please consult the Texas Instruments website or contact an authorized distributor.