EN
  • EN
  • DE
  • IT

TPS51610RHBK

Part No TPS51610RHBK
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707843-TPS51610RHBK
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51610RHBK CAD Model

Description

The TPS51610RHBK is a high-performance, fully-integrated synchronous buck controller from Texas Instruments, designed to meet the power management requirements of next-generation computing and graphics processors. With its advanced control features and high level of integration, this solution is ideal for delivering precise voltage regulation and power efficiency in a compact form factor.

Key Features

  • Integrated MOSFET Drivers: The TPS51610RHBK includes high-side and low-side MOSFET drivers, which provide robust power delivery and improve overall system efficiency.
  • 3-Phase Buck Converter: Its 3-phase buck design reduces output voltage ripple and enhances the transient response, ensuring stable operation even under dynamic load conditions.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current, optimizing transient performance and maintaining system stability.
  • D-CAP+™ Mode: This feature allows for fast transient response, reduced external components, and simplified circuit design.
  • Programmable Switching Frequency: Users can set the switching frequency from 300kHz to 1MHz to optimize performance based on specific application requirements.
  • Power Good (PGOOD) Output: This open-drain output indicates when the output voltage is within a specified range, providing system feedback for reliable operation.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the circuit from overheating, enhancing system reliability.

Applications

The TPS51610RHBK is suitable for a wide range of applications, particularly where high efficiency and compact size are critical. It is commonly used in:

  • Notebook and Desktop Computers
  • Graphics Cards and Gaming Consoles
  • Memory Power Supplies
  • Embedded Systems
  • High-Performance Point-of-Load (POL) Converters

Package and Availability

The TPS51610RHBK comes in a 32-pin VQFN (RHB) package, providing a space-saving solution for densely packed PCBs. It is available for ordering through Texas Instruments and authorized distributors, with options for bulk and reel packaging to accommodate different manufacturing requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess