EN
  • EN
  • DE

TPS51678RSMT

Part No TPS51678RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTLR BUCK VR12.6 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 132233-TPS51678RSMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51678RSMT CAD Model

Description

Introducing the TPS51678RSMT Voltage Regulator from Texas Instruments

The TPS51678RSMT is a state-of-the-art voltage regulator module designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This highly efficient and versatile chip is engineered to deliver precise voltage regulation, making it an ideal choice for a broad range of applications in computing, networking, and telecommunication systems.

Key Features

  • Integrated FETs: The TPS51678RSMT comes with built-in high- and low-side MOSFETs, providing a complete power stage solution that simplifies design and reduces external component count.
  • Advanced Control: It utilizes a D-CAP3™ control mode that offers fast transient response, ensuring stable operation even under dynamic load conditions.
  • High Efficiency: With its optimized design, the regulator achieves high efficiency across a wide load range, contributing to energy savings and reduced thermal footprint.
  • Programmable Frequency: The switching frequency is programmable from 300 kHz to 1 MHz, allowing designers to optimize the solution for size, efficiency, or noise considerations.
  • Voltage Scalability: The output voltage can be adjusted through external resistors or via SMBus, providing flexibility to meet various system requirements.
  • Robust Protection Features: It includes over-current, over-voltage, under-voltage, and thermal protection, enhancing system reliability and safety.

Applications

The TPS51678RSMT is well-suited for a diverse array of applications. It is particularly beneficial in scenarios that demand compact size, high efficiency, and robust power management, such as:

  • High-performance computing platforms
  • Networking equipment
  • Telecommunications infrastructure
  • Server and storage systems
  • Graphics cards and gaming consoles

Design Support

Texas Instruments offers comprehensive design support for the TPS51678RSMT, including detailed datasheets, application notes, and reference designs. This support helps designers to rapidly integrate the regulator into their systems with confidence and ease.

With its advanced features, high level of integration, and extensive support, the TPS51678RSMT from Texas Instruments stands out as a top-tier solution for your power management needs, ensuring efficient, reliable, and flexible voltage regulation for your electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0918 $54.8262
21+ $4.9984 $104.9664
31+ $4.8422 $150.1082
43+ $4.6860 $201.4980
56+ $4.5298 $253.6688
74+ $4.0612 $300.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess