EN
  • EN
  • DE
  • IT

TPS51981RHBR

Part No TPS51981RHBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707851-TPS51981RHBR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51981RHBR CAD Model

Description

The TPS51981RHBR is a highly sophisticated integrated circuit produced by Texas Instruments, renowned for their innovation in the semiconductor industry. This particular chip is designed to cater to a broad range of power management applications, making it a versatile component in various electronic devices.

At the heart of the TPS51981RHBR is its capability as a dual-synchronous step-down controller with differential remote sensing and DDR memory termination. This means the device is capable of providing stable and efficient power conversion for applications that require precise voltage regulation, such as computing and memory systems.

Key Features:

  • Versatile Power Solution: The TPS51981RHBR is designed to manage dual outputs, which is essential for systems that require multiple regulated voltages. Its adaptability makes it suitable for a variety of applications, including but not limited to laptops, desktops, servers, and networking equipment.
  • High Efficiency: With its synchronous step-down operation, the device ensures high efficiency power conversion, which is critical for minimizing heat generation and improving system reliability.
  • Precision Voltage Regulation: The differential remote voltage sensing allows for accurate voltage regulation at the point of load, compensating for voltage drops in PCB traces, which is crucial for sensitive applications like DDR memory termination.
  • Robust Protection Features: The TPS51981RHBR includes a range of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.

Encased in a 32-VQFN (5x5) package, the TPS51981RHBR is compact and designed for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a preferred choice for designers looking to maximize efficiency in limited spaces.

Texas Instruments has a reputation for producing high-quality, reliable components, and the TPS51981RHBR is no exception. It is a testament to their commitment to providing advanced solutions for power management challenges across a wide array of industries and applications.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2086
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $1.3129
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $4.3214

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess