EN
  • EN
  • DE
  • IT

TPS53623RSMR

Part No TPS53623RSMR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707861-TPS53623RSMR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53623RSMR CAD Model

Description

TPS53623RSMR - Texas Instruments Step-Down Controller

The TPS53623RSMR is a highly sophisticated step-down controller from Texas Instruments designed for high-performance applications that require efficient power management. This advanced component is engineered to meet the needs of modern, power-sensitive electronics by providing a reliable and efficient power conversion solution.

The TPS53623RSMR operates over a wide input voltage range and is capable of driving N-channel MOSFETs, which makes it versatile for various system designs. It incorporates an array of features to ensure stability and performance, including programmable soft-start, under-voltage lockout, and over-current protection. These features help to safeguard the system from potential damage caused by abnormal operating conditions.

One of the standout features of this controller is its advanced control architecture, which allows for fast transient response and excellent loop stability. This ensures that the power supply can quickly adapt to changes in load, maintaining a consistent output voltage even under challenging conditions. The TPS53623RSMR also boasts high efficiency, which is critical for reducing thermal stress and improving system reliability.

The TPS53623RSMR comes in a compact package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers the power required for demanding applications. This product is ideal for use in computing systems, networking equipment, and other electronics that require a stable and efficient power supply.

Texas Instruments provides comprehensive technical support for the TPS53623RSMR, including detailed datasheets, reference designs, and application notes. This ensures that designers can fully leverage the capabilities of the controller and integrate it seamlessly into their power management solutions.

In summary, the TPS53623RSMR step-down controller from Texas Instruments is a top-tier solution for systems that demand high efficiency, fast transient response, and robust protection features. It is a testament to Texas Instruments' commitment to offering high-quality power management components that enable designers to create sophisticated electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9541 $54.4951
25+ $4.0649 $101.6225
39+ $3.9379 $153.5781
53+ $3.8109 $201.9777
68+ $3.6838 $250.4984
91+ $3.3028 $300.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess