EN
  • EN
  • DE

TPS536C9RSLR

Part No TPS536C9RSLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DUAL-CHANNEL, 12 PHASE STEP-DOWN / - Controller, Intel VR14 Voltage Regulator IC 2 Output 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, Intel VR14
Voltage - Input 4.5V ~ 17V
Number of Outputs 2
Voltage - Output 0.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS536C9RSLRTR
Standard Package 3,000
Win Source Part Number 1317781-TPS536C9RSLR
Ultra Librarian 3D Model Ultra Librarian TPS536C9RSLR CAD Model

Description

Introducing the TPS536C9RSLR Voltage Regulator from Texas Instruments

The TPS536C9RSLR is a state-of-the-art voltage regulator module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly efficient, compact, and reliable component is engineered to meet the rigorous power requirements of modern digital systems, making it an ideal choice for a wide range of applications, including servers, networking equipment, and data storage systems.

Key Features and Benefits

  • High-Efficiency Operation: The TPS536C9RSLR offers exceptional conversion efficiency, which translates to reduced power loss and improved thermal performance, crucial for maintaining the integrity and longevity of electronic systems.
  • Advanced Control: Equipped with an integrated digital control loop, this voltage regulator provides precise voltage regulation and fast transient response, ensuring stable power delivery even under varying load conditions.
  • Scalability: With its capability to work in multi-phase configurations, the TPS536C9RSLR can be scaled to meet the power demands of high-performance processors and ASICs, offering a versatile solution for complex power management challenges.
  • Programmable Features: The device includes a range of programmable functions such as voltage setting, operating frequency, and soft-start time, allowing designers to tailor the power supply to specific application needs.
  • Robust Protection: The TPS536C9RSLR is designed with multiple protection features, including over-current, over-temperature, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage caused by abnormal operating conditions.
  • Compact Footprint: Its small form factor makes it an excellent choice for space-constrained applications, providing powerful performance without compromising on space.

Technical Specifications

The TPS536C9RSLR operates over a wide input voltage range and delivers a programmable output voltage with high accuracy. It supports a PMBus interface for communication and control, allowing for easy integration into digital power management systems. The device is available in a thermally enhanced package, which aids in heat dissipation and promotes more reliable operation over an extended temperature range.

With its blend of performance, flexibility, and reliability, the TPS536C9RSLR from Texas Instruments is an excellent choice for designers looking to optimize their power supply solutions for high-performance computing and telecommunications equipment.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7186 $54.0302
16+ $6.3332 $101.3312
25+ $6.1353 $153.3825
34+ $5.9374 $201.8716
44+ $5.7395 $252.5380
59+ $5.1457 $303.5963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess