Product Overview: TPS55165QPWPTQ1 - Texas Instruments
The TPS55165QPWPTQ1 is a robust automotive-grade voltage regulator designed by Texas Instruments (TI) to meet the demanding requirements of the automotive industry. This high-performance device is specifically engineered to provide a stable and reliable power supply in a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronic subsystems.
Key Features
- Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various automotive electrical systems.
- High-Efficiency Switching Regulator: It incorporates a highly efficient step-down (buck) converter, which helps in minimizing power loss and heat generation.
- Thermal and Overcurrent Protection: Enhanced safety features include thermal shutdown and overcurrent protection, ensuring the device operates within safe temperature and current limits.
- Adjustable Output Voltage: Users can adjust the output voltage as per their specific application requirements, offering design flexibility.
- Qualified for Automotive Applications: The TPS55165QPWPTQ1 meets the rigorous AEC-Q100 standards for automotive reliability and performance.
Product Specifications
The TPS55165QPWPTQ1 operates within an ambient temperature range of -40°C to 125°C, suitable for the harsh conditions of automotive environments. The device is available in a thermally enhanced 14-pin HTSSOP (PWP) package, which aids in efficient heat dissipation. Furthermore, it is designed with a fixed switching frequency, reducing RF interference in sensitive electronic systems.
Applications
- Automotive Infotainment Systems
- Advanced Driver-Assistance Systems (ADAS)
- Body Control Modules
- Automotive Instrument Clusters
- Power Supplies for Automotive Sensors and Cameras
In summary, the TPS55165QPWPTQ1 from Texas Instruments is a highly reliable and efficient solution for powering automotive electronics. Its robust design and comprehensive protection features make it an ideal choice for manufacturers looking to enhance the performance and safety of their automotive products.