EN
  • EN
  • DE

TPS610985DSET

Part No TPS610985DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Voltage/Current - Output 1 3V, 350mA
Voltage/Current - Output 2 3V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS610985
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43747-6,TPS610985DSET-ND,296-43747-1,296-43747-2,TEXTISTPS610985DSET,2156-TPS610985DSET
Standard Package 250
Win Source Part Number 1317595-TPS610985DSET
Ultra Librarian 3D Model Ultra Librarian TPS610985DSET CAD Model

Description

Product Overview: TPS610985DSET by Texas Instruments

The TPS610985DSET is a high-performance, fully integrated power solution from the renowned electronics manufacturer Texas Instruments. Designed to cater to a broad range of applications, this device is a testament to Texas Instruments' commitment to providing efficient and reliable power management solutions.

Key Features:

  • Boost Converter: The TPS610985DSET comes equipped with a synchronous boost converter, which delivers a high level of efficiency while converting lower voltages to higher voltages, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: This device operates over a wide input voltage range from 0.5V to 5.5V, allowing it to support a variety of power sources, from single-cell batteries to USB power.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 5.5V to suit the needs of different circuits and applications.
  • Low Quiescent Current: It features a low quiescent current, which is essential for extending battery life in portable devices.
  • Power Save Mode: The TPS610985DSET incorporates a Power Save Mode that reduces current consumption at light loads, further enhancing battery life.
  • Protection Features: The device includes over-temperature and over-current protection, ensuring reliable operation under various conditions.

Applications:

The versatility of the TPS610985DSET makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless power supplies
  • Energy harvesting
  • Internet of Things (IoT) devices
  • Handheld medical equipment

Technical Specifications:

The TPS610985DSET boasts a compact design in a 12-bump DSE (1.41 mm × 2.06 mm) package, making it suitable for space-constrained applications. Its high switching frequency allows the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size.

Conclusion:

With its robust feature set and flexible design, the TPS610985DSET from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their power-sensitive applications. Its integration of advanced power management technologies ensures a reliable and long-lasting power supply solution.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2538 $50.1520
100+ $1.0288 $102.8800
155+ $0.9967 $154.4885
210+ $0.9645 $202.5450
270+ $0.9324 $251.7480
360+ $0.8359 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess