EN
  • EN
  • DE

TPS62261DRVRG4

Part No TPS62261DRVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-WSON -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Input Voltage 6 V
Maximum Operating Temperature 85 °C
Max Output Current 600 mA
Max Output Voltage 1.8 V
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Min Output Voltage 1.8 V
Number of Outputs 1
Number of Pins 6
Operating Supply Voltage 6 V
Output Configuration Positive
Output Current 600 mA
Output Type Fixed
Output Voltage 1.8 V
Packaging Tape & Reel (TR)
Quiescent Current 15 µA
RoHS Compliant
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Weight 9.695537 mg
Win Source Part Number 1101017-TPS62261DRVRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS62261DRVRG4 CAD Model

Description

The TPS62261DRVRG4 from Texas Instruments is a highly efficient synchronous step-down DC-DC converter that is optimized for battery-powered and low-power applications. It is part of the TPS62260 series, which is known for its compact size and high performance.

This particular model operates within an input voltage range of 2.0V to 6.0V, making it suitable for systems powered by Li-Ion batteries or regulated 5V supplies. It is capable of delivering up to 600mA of continuous current at output voltages as low as 0.7V, which is ideal for feeding the latest generation of mobile processors and FPGAs.

The TPS62261DRVRG4 employs an advanced synchronous step-down regulator topology that provides excellent AC and DC load and line regulation. Its switching frequency is set at 2.25MHz, which allows the use of small, low-cost inductors and capacitors to achieve a compact solution size.

One of the key features of this device is its high efficiency, which is maintained over a wide load range by automatically transitioning to Power Save Mode operation at light load currents. This feature significantly extends battery life in portable devices. Additionally, the device supports a shutdown mode that reduces the quiescent current to less than 1µA, further conserving power when the device is not in use.

The TPS62261DRVRG4 comes in a small 2mm x 2mm QFN package with a thermal pad for improved heat dissipation, ensuring reliable performance even under high load conditions. It also includes various protection features such as over-temperature protection and under-voltage lockout, which safeguard the device and the system it powers.

Overall, the TPS62261DRVRG4 is a versatile and reliable choice for designers looking to maximize power efficiency in their space-constrained, low-power applications. Its performance, combined with Texas Instruments' reputation for quality, makes it a standout solution for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0080 $50.4000
125+ $0.8271 $103.3875
190+ $0.8013 $152.2470
260+ $0.7754 $201.6040
335+ $0.7496 $251.1160
450+ $0.6720 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,017 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess