EN
  • EN
  • DE
  • IT

TPS62737RGYR

Part No TPS62737RGYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 0.2A SYNC 14VQFN / Conv DC-DC 2V to 5.5V Step Down Single-Out 2V to 5.5V 0.2A 14-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 5.5V
Output Voltage 1.3V
Output Voltage MAX 5V
Output Current 200mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-VQFN (3.5x3.5)
Win Source Part Number 798085-TPS62737RGYR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62737
Introduction Date June 25, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62737RGYR CAD Model

Description

The TPS62737RGYR is a highly efficient, ultra-low-power step-down converter from Texas Instruments, designed to meet the power management requirements of battery-powered and energy-harvesting applications. This advanced component is ideal for use in a wide range of products, including wearables, smart sensors, wireless communication devices, and IoT endpoints, where energy efficiency and battery life are of paramount importance.

Key Features

  • Input Voltage Range: The TPS62737RGYR operates with an input voltage range from 1.9V to 3.9V, making it suitable for a variety of single-cell battery technologies and energy harvesting sources.
  • Ultra-Low Quiescent Current: With an impressive quiescent current of typically 360 nA, this converter ensures minimal power drain in light-load conditions, thereby extending the operational life of the battery.
  • High-Efficiency Step-Down Conversion: The device features a high-efficiency step-down converter with up to 90% efficiency at 10µA load, which is critical for applications with limited power budgets.
  • Adjustable Output Voltage: The output voltage is programmable via an external resistor divider, allowing for a range of 1.2V to 3.3V to accommodate various digital loads.
  • Power Save Mode: The TPS62737RGYR includes a Power Save Mode that automatically transitions between pulse-width modulation (PWM) and power save operation based on load conditions, optimizing efficiency across the entire load range.
  • Package and Temperature: This device is available in a compact VQFN-16 package and is specified for operation over a temperature range of -40°C to 85°C, ensuring reliability in diverse environments.

Applications

The versatile nature of the TPS62737RGYR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Energy harvesting and solar-powered devices
  • Wireless sensor networks
  • Smart metering and home automation systems
  • Wearable health and fitness monitors
  • Portable medical equipment
  • Remote controls and low-power wireless systems

With its advanced features and adaptability, the TPS62737RGYR by Texas Instruments represents a leading solution for designers looking to optimize power management in their next-generation, energy-conscious products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4007 $57.2091
32+ $3.6108 $115.5456
49+ $3.4980 $171.4020
67+ $3.3851 $226.8017
86+ $3.2723 $281.4178
115+ $2.9338 $337.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,620 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess