EN
  • EN
  • DE

TPS65030YZKT

Part No TPS65030YZKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD CHRPMP/LNR 25DSBGA / PMIC - Voltage Regulators - Linear Switching 4 Output Charge Pump (3), Linear (LDO) (1) 1MHz 25-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Topology Charge Pump (3), Linear (LDO) (1)
Number of Outputs 4
Frequency - Switching 1MHz
Voltage/Current - Output 1 5V, 100mA
Voltage/Current - Output 2 1.5V, 200mA
Voltage/Current - Output 3 3.3V, 22mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 25-UFBGA, DSBGA
Supplier Device Package 25-DSBGA
Base Product Number TPS650
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPS65030YZKT-NDR,TEXTISTPS65030YZKT,-296-19560-1-ND,2156-TPS65030YZKT-TITR,296-19560-2,-296-19560-1,296-19560-1
Standard Package 250
Win Source Part Number 1317549-TPS65030YZKT
Ultra Librarian 3D Model Ultra Librarian TPS65030YZKT CAD Model

Description

The TPS65030YZKT is a high-performance integrated power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This multi-channel IC is specifically engineered to cater to the power requirements of portable and handheld devices such as smartphones, tablets, and digital cameras.

With its advanced design, the TPS65030YZKT combines several power management functions into a single package, significantly reducing the complexity and footprint on the PCB. It integrates multiple DC-DC converters and LDO regulators, enabling it to provide a comprehensive power solution that simplifies design and accelerates time-to-market for product developers.

The device features a range of output voltage options, which are programmable via external resistors, allowing for a high level of customization to match the specific needs of the application. Its high-efficiency step-down converters help in extending the battery life of portable devices by minimizing power loss during voltage conversion.

Additionally, the TPS65030YZKT includes a range of protective features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring reliable operation under various conditions. The device comes in a compact, thermally enhanced package, making it suitable for space-constrained applications.

Key features of the TPS65030YZKT include:

  • Multiple integrated step-down converters and LDO regulators
  • Programmable output voltage settings
  • High efficiency for extended battery life
  • Comprehensive protection circuitry
  • Compact package suitable for portable applications

For developers looking to create power-efficient, high-performance portable devices, the TPS65030YZKT from Texas Instruments offers a versatile and reliable power management solution. Its integration of multiple power channels and protective features makes it an excellent choice for cutting-edge electronic product designs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6846 $53.7922
16+ $6.3053 $100.8848
25+ $6.1082 $152.7050
34+ $5.9112 $200.9808
44+ $5.7142 $251.4248
59+ $5.1230 $302.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess