EN
  • EN
  • DE
  • IT

TPS65050RSMTG4

Part No TPS65050RSMTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 6CH W/4 LDO 32VQFN / Cell Phones 2.5V to 6V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Mobile/OMAP
Operating Supply Current 1.25mA
Operating Supply Voltage 1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 798100-TPS65050RSMTG4
Popularity Medium
Supply and Demand Status Balance
Family Name TPS65050
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65050RSMTG4 CAD Model

Description

Product Overview: TPS65050RSMTG4

The TPS65050RSMTG4 is a highly integrated power management IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile chip is specifically tailored to meet the demanding power requirements of portable and battery-powered electronics, offering a compact, efficient, and reliable solution for power supply management.

Key Features

  • Multiple DC/DC Converters: The TPS65050RSMTG4 includes two step-down converters with integrated FETs, providing high efficiency and reducing external component count.
  • Adjustable Output Voltage: The device supports adjustable output voltage settings, allowing designers to fine-tune voltages as required for different system components.
  • Integrated LDOs: It also features four low-dropout linear regulators (LDOs), enabling the supply of additional rails with minimal power loss.
  • Power Sequencing: Built-in sequencing control allows for an orderly startup sequence of the voltage rails, which is crucial for sensitive electronic systems.
  • I<sup>2C Interface: An I<sup>2C compatible interface provides programmable control over various parameters, enhancing flexibility and enabling dynamic power management.
  • Over-Temperature Protection: The IC includes over-temperature protection to safeguard against thermal overload conditions, ensuring long-term reliability.

Applications

The TPS65050RSMTG4 is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • GPS Devices

Package and Availability

This power management IC comes in a compact 32-pin QFN package, which is suited for space-constrained applications. Its small footprint and low profile make it an excellent choice for slim and portable devices. The TPS65050RSMTG4 is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of power efficiency, integration, and programmability, the TPS65050RSMTG4 from Texas Instruments stands out as a comprehensive solution for advanced power management in modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Maxim Integrated
CUST SPECIAL CAJ OF MAX17000A
Lowest to $13.9437
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
ON Semiconductor
IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Lowest to $1.2154
Analog Devices Inc.
IC USB POWER MANAGER 24-QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3512 $58.8096
19+ $6.0319 $114.6061
29+ $5.8434 $169.4586
40+ $5.6549 $226.1960
52+ $5.4664 $284.2528
69+ $4.9009 $338.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess