EN
  • EN
  • DE
  • IT

TPS65148RHBRG4

Part No TPS65148RHBRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707951-TPS65148RHBRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65148RHBRG4 CAD Model

Description

Product Overview: TPS65148RHBRG4

The TPS65148RHBRG4 is a highly integrated power management IC from Texas Instruments, designed to cater to the needs of thin-film transistor (TFT) LCD panels. This compact solution is ideal for portable electronics that require efficient power management for their display units, such as smartphones, tablets, and notebooks.

Key Features

  • Multiple Output Voltages: The TPS65148RHBRG4 provides a range of output voltages necessary for driving TFT LCD panels, including VGH, VGL, VCOM, and AVDD. This versatility ensures compatibility with a wide array of display technologies.
  • High Efficiency: With an integrated boost converter, the device operates with high efficiency, which is crucial for battery-powered portable devices as it helps in prolonging battery life.
  • Adjustable Sequencing: The power-up and power-down sequencing is programmable, allowing designers to tailor the device's behavior to the specific needs of their application.
  • Thermal Protection: The IC is equipped with thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Small Footprint: Housed in a compact 32-pin QFN package, the TPS65148RHBRG4 saves valuable board space, which is essential in the design of modern, slim electronic devices.

Applications

The TPS65148RHBRG4 is well-suited for a variety of applications that utilize TFT LCD panels. Its efficient power management capabilities make it an excellent choice for devices where energy conservation and space constraints are of paramount importance.

Quality and Reliability

As with all Texas Instruments products, the TPS65148RHBRG4 is manufactured to meet high standards of quality and reliability. Texas Instruments' commitment to excellence ensures that this power management IC will provide stable and reliable performance in the demanding environments typical of portable electronic devices.

Conclusion

In summary, the TPS65148RHBRG4 from Texas Instruments is a sophisticated, multi-functional power management solution that brings efficiency, reliability, and design flexibility to the table, making it an indispensable component for any TFT LCD panel-powered device.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $5.0147
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $0.4752

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1864 $55.6776
20+ $5.0760 $101.5200
31+ $4.9174 $152.4394
43+ $4.7587 $204.6241
55+ $4.6001 $253.0055
73+ $4.1242 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess