EN
  • EN
  • DE

TPS65218D0PHPR

Part No TPS65218D0PHPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG ARM A8/A9 7OUT 48HTQFP  /  series ARM® Cortex™ -A8/A9 SOCs, FPGA Voltage Regulator IC 7 Output 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications ARM® Cortex™ -A8/A9 SOCs, FPGA
Voltage - Input 2.2V ~ 5.5V
Number of Outputs 7
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TPS65218
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1165235-TPS65218D0PHPR
Ultra Librarian 3D Model Ultra Librarian TPS65218D0PHPR CAD Model

Description

The TPS65218D0PHPR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to cater to the power requirements of multi-core processors and other power-sensitive applications. This highly integrated solution is ideal for portable electronics, embedded systems, and a wide range of industrial applications.

Key Features

  • Multiple Power Rails: The TPS65218D0PHPR provides several DC/DC converters, LDOs, and switchable outputs, making it a versatile choice for systems requiring multiple voltage levels.
  • High Efficiency: This PMIC is engineered for high efficiency, which helps in reducing power loss and improving battery life in portable devices.
  • Programmable Voltage Levels: It offers programmable voltage levels through I2C interface, allowing for precise control over power delivery to various components.
  • Power Sequencing: The device includes power sequencing capabilities that ensure the correct power-up and power-down sequences for sensitive electronics, enhancing system stability and reliability.
  • Thermal Management: With an integrated thermal shutdown feature, the TPS65218D0PHPR protects the system from overheating, thus ensuring safe operation under various conditions.

Applications

The TPS65218D0PHPR is suitable for a wide array of applications, including:

  • Tablets and portable computing devices
  • Multi-core processors and systems-on-chip (SoCs)
  • Industrial and medical equipment
  • Handheld and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS65218D0PHPR is no exception. This PMIC is built to meet the high standards of performance and reliability that TI's customers have come to expect. The device is available in a 48-pin HTQFP package, providing a compact footprint for space-constrained applications.

Ordering Information

The product is available under the part number TPS65218D0PHPR and can be ordered through Texas Instruments' official distributors and online store. For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4722 $53.6664
28+ $3.6695 $102.7460
43+ $3.5549 $152.8607
59+ $3.4402 $202.9718
76+ $3.3255 $252.7380
101+ $2.9815 $301.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess