EN
  • EN
  • DE
  • IT

TPS65913B3BCYFFT

Part No TPS65913B3BCYFFT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708001-TPS65913B3BCYFFT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65913B3BCYFFT CAD Model

Description

Product Overview: TPS65913B3BCYFFT by Texas Instruments

The TPS65913B3BCYFFT is a highly integrated power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to support a wide range of applications, this PMIC is particularly well-suited for portable and battery-powered electronics, where efficient power management is critical.

This advanced chip offers a comprehensive solution by integrating multiple voltage regulators, power sequencing, and system control in a single package. The TPS65913B3BCYFFT includes three step-down converters, two LDOs (Low Dropout Regulators), and a real-time clock (RTC), making it a versatile choice for designers looking to streamline their power supply architecture.

Key Features:

  • High Efficiency: The step-down converters are designed for high efficiency, which is essential for prolonging battery life in portable devices.
  • Multiple Power Outputs: With multiple integrated power outputs, this PMIC can simultaneously power various subsystems, reducing the need for additional external components.
  • Flexible Power Sequencing: The device allows for customizable power-on sequencing, which is crucial for ensuring the proper startup of complex electronics.
  • Real-Time Clock: The inclusion of an RTC provides timekeeping functionality, which is beneficial for applications that require time-based operations.
  • Small Footprint: The TPS65913B3BCYFFT comes in a compact package, saving valuable board space in space-constrained applications.

Applications:

This PMIC is ideal for a variety of applications, including but not limited to smartphones, tablets, digital cameras, and other portable consumer electronics. Its efficient power management capabilities also make it suitable for medical devices, smart wearables, and IoT devices that require reliable and long-lasting power.

Conclusion:

In summary, the TPS65913B3BCYFFT from Texas Instruments is a robust power management solution that offers efficiency, integration, and flexibility. Its multi-channel output and customizable power sequencing make it a go-to choice for designers looking to enhance the performance and battery life of their portable and battery-powered devices. With Texas Instruments' reputation for quality and reliability, this PMIC stands out as an excellent choice for a wide range of power management needs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.4752
Texas Instruments
Lowest to $3.7836
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2086
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2495 $56.9980
9+ $11.6919 $105.2271
14+ $11.3266 $158.5724
19+ $10.9612 $208.2628
24+ $10.5958 $254.2992
32+ $9.4997 $303.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess