EN
  • EN
  • DE

TPS71219DRCT

Part No TPS71219DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/ADJ 0.25A 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V (1.8V)
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA to 600μA
PSRR 59dB to 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 1.8V, 1.2 V to 5.5 V
Voltage - Dropout (Typical) -, 0.125V @ 250mA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055794-TPS71219DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71219DRCT CAD Model

Description

Overview of Texas Instruments TPS71219DRCT

The TPS71219DRCT from Texas Instruments is a versatile and efficient voltage regulator designed to cater to a wide range of applications. This advanced component is part of the TPS712xx family of dual-input, low-dropout (LDO) voltage regulators that offer the flexibility of dual inputs coupled with power-saving features, making it ideal for portable and battery-powered devices.

Key Features

  • Dual Input Voltage Ranges: The TPS71219DRCT is capable of operating from two different input voltage ranges, allowing for greater design flexibility. This feature is particularly useful when working with systems that have multiple power supply levels.
  • Low-Dropout: With its low-dropout feature, this voltage regulator can maintain a consistent output even when the input-to-output voltage differential is minimal, ensuring efficient power usage and extended battery life.
  • High Accuracy: The output voltage of the TPS71219DRCT is highly accurate, which is crucial for sensitive electronic components that require stable and precise voltage levels to function correctly.
  • Thermal and Over-current Protection: The device includes built-in thermal and over-current protection to safeguard against conditions that could potentially damage the regulator or the system it is powering.
  • Adjustable Output: The output voltage can be adjusted using external resistors, providing designers with the ability to fine-tune the voltage to meet specific requirements of the application.

Applications

The TPS71219DRCT is suitable for a variety of applications where dual power inputs and a stable power supply are necessary. Its common applications include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers
  • Other Battery-Powered Devices

Package and Availability

This LDO voltage regulator is available in a compact DRC package, which is designed to optimize space on a printed circuit board. The TPS71219DRCT is part of Texas Instruments' commitment to providing high-quality power management solutions that are both efficient and reliable.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8764 $56.2920
65+ $1.5396 $100.0740
105+ $1.4915 $156.6075
140+ $1.4434 $202.0760
180+ $1.3953 $251.1540
240+ $1.2509 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,479 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess