EN
  • EN
  • DE
  • IT

TPS71525QDCKR

Part No TPS71525QDCKR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708019-TPS71525QDCKR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71525QDCKR CAD Model

Description

Product Overview: TPS71525QDCKR from Texas Instruments

The TPS71525QDCKR is a high-quality, low-dropout (LDO) voltage regulator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This efficient and reliable component is designed to maintain a stable output voltage even when the input voltage is very close to the output voltage, making it an ideal choice for power-sensitive applications.

Key Features

  • Stable Output: The TPS71525QDCKR offers a fixed output voltage of 2.5V, which is maintained with precision, ensuring consistent performance for connected devices.
  • Low-Dropout: With its low-dropout feature, this regulator can operate with a minimal difference between the input and output voltages, which is beneficial for battery-powered applications where maximizing efficiency is crucial.
  • High Current Capacity: It can deliver up to 50mA of continuous output current, suitable for a wide range of applications.
  • Low Power Consumption: The device features a very low quiescent current of 95µA, making it an excellent choice for power conservation in portable devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety.
  • Small Form Factor: The TPS71525QDCKR comes in a compact SC-70 package, which is ideal for space-constrained applications.

Applications

The TPS71525QDCKR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Handheld consumer electronics
  • Portable medical equipment
  • Wireless peripherals
  • Power management for microcontrollers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS71525QDCKR is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring a reliable power solution for your designs. With its combination of performance, efficiency, and compact size, the TPS71525QDCKR is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $24.2373
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.4752
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3865
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7335 $51.3450
170+ $0.6018 $102.3060
260+ $0.5830 $151.5800
355+ $0.5642 $200.2910
460+ $0.5454 $250.8840
615+ $0.4890 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess