EN
  • EN
  • DE

TPS77525D

Part No TPS77525D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS77525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-2775-5-NDR, -296-2775-5, 296-2775-5, TPS77525DG4-ND, -296-2775-5-NDR, -TPS77525DG4, -TPS77525D-NDR, -296-2775-5-ND, -TPS77525DG4-NDR, TPS77525DG4
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937370-TPS77525D
Ultra Librarian 3D Model Ultra Librarian TPS77525D CAD Model

Description

The TPS77525D is a high-performance, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer Texas Instruments. This device is designed to offer a stable and reliable power supply for a wide range of applications, including but not limited to consumer electronics, industrial systems, and automotive modules.

Key Features:

  • Output Voltage: The TPS77525D provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a precise and steady voltage level.
  • High Current Capability: With an ability to deliver up to 500mA of continuous output current, this regulator can easily handle moderate to high power requirements.
  • Low Dropout: Its low dropout voltage enables efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Fast Transient Response: The device is designed to quickly respond to changes in load, ensuring stable performance during sudden shifts in power demand.
  • Power Good (PG) Output: An integrated power good output provides a status signal that can be used for power sequencing or as a low-battery indicator, enhancing system reliability.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the system from damage due to excessive heat.
  • Overcurrent Protection: The TPS77525D also features overcurrent protection to prevent damage from output current overloads.

Applications:

The versatility of the TPS77525D makes it suitable for various applications, including:

  • Microcontrollers and DSP power supplies
  • Portable and battery-powered electronics
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

Package and Availability:

The TPS77525D is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It is available for purchase through Texas Instruments' official website and authorized distributors. For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments product page.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess