EN
  • EN
  • DE

TPS78401QDBVRQ1

Part No TPS78401QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.9V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS78401QDBVRQ1TR
Standard Package 3,000
Win Source Part Number 963602-TPS78401QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS78401QDBVRQ1 CAD Model

Description

Product Overview: TPS78401QDBVRQ1 from Texas Instruments

The TPS78401QDBVRQ1 is a high-quality, automotive-grade voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This device is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and stable voltage supply for critical electronic components within vehicles.

With an input voltage range of 2.7V to 6.5V, the TPS78401QDBVRQ1 offers great flexibility for various automotive power systems. It boasts a fixed output voltage of 1.8V, which is a common requirement for many microcontrollers and digital circuits used in modern vehicles. The regulator can deliver up to 200mA of continuous output current, ensuring sufficient power for a wide array of automotive electronics.

The device comes in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on performance, featuring a low dropout voltage that enhances efficiency and reduces power loss. This is particularly important in automotive applications where battery life and energy conservation are critical.

Safety and reliability are paramount in the automotive industry, and the TPS78401QDBVRQ1 addresses these concerns with built-in thermal shutdown and overcurrent protection features. These protective measures ensure that the device operates within safe parameters, preventing damage to both the regulator and the connected components in the event of abnormal operating conditions.

Additionally, the TPS78401QDBVRQ1 is designed to withstand the harsh environments typically found in automotive applications. It operates over a wide temperature range and is resistant to the vibrations and mechanical shocks that are common in vehicles. This robustness makes it an excellent choice for not only cars but also for trucks, buses, and other heavy-duty automotive applications.

In summary, the TPS78401QDBVRQ1 from Texas Instruments is a highly reliable, efficient, and robust voltage regulator that is well-suited for automotive electronics. Its compact design, coupled with its strong feature set, makes it an essential component for ensuring the stable operation of vehicle electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5357 $50.8915
230+ $0.4396 $101.1080
355+ $0.4258 $151.1590
490+ $0.4121 $201.9290
630+ $0.3984 $250.9920
840+ $0.3572 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess