Product Overview: TPS78825DBVTG4 by Texas Instruments
The TPS78825DBVTG4 is a highly efficient, low-dropout (LDO) linear voltage regulator designed and produced by Texas Instruments (TI), a leader in semiconductor solutions. This regulator offers a fixed output voltage of 2.5V, which is ideal for various applications that require a stable and precise voltage supply.
Key Features:
- Output Voltage: The device provides a fixed output of 2.5V, which is suitable for powering sensitive electronic components.
- High Accuracy: The output voltage is maintained with high accuracy, ensuring reliable performance for critical applications.
- Low Dropout: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
- Current Rating: The TPS78825DBVTG4 can supply up to 150 mA of output current, catering to a wide range of low-power devices.
- Power Supply Rejection Ratio (PSRR): With an excellent PSRR, this LDO regulator minimizes the effects of fluctuations in the input voltage, delivering a cleaner output.
- Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus ensuring the safety and longevity of both the regulator and the application it powers.
- Package Type: It comes in a small, surface-mount SOT-23-5 package, which is suitable for space-constrained applications.
Applications:
The TPS78825DBVTG4 is versatile and can be used in a variety of electronic devices, including:
- Battery-powered equipment
- Portable media players
- Handheld devices
- Medical instruments
- Wireless communication systems
With its precise voltage regulation, low quiescent current, and robust protection features, the TPS78825DBVTG4 is an excellent choice for designers looking to improve the performance and reliability of their power management systems. Texas Instruments' commitment to quality ensures that this LDO regulator will provide a stable power supply solution for a wide range of applications.