EN
  • EN
  • DE

TPS7A1601QDGNRQ1

Part No TPS7A1601QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 18.5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 15μA
PSRR 50dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1113517-TPS7A1601QDGNRQ1
Family Name TPS7A1601-Q1
Introduction Date February 26, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A1601QDGNRQ1 CAD Model

Description

Overview of Texas Instruments TPS7A1601QDGNRQ1

The TPS7A1601QDGNRQ1 from Texas Instruments is a highly reliable, low-dropout linear regulator (LDO) designed to meet the rigorous standards of automotive and industrial applications. This advanced LDO offers a wide input voltage range and is capable of delivering up to 150 mA of continuous output current, making it an ideal choice for sensitive analog circuits, microcontrollers, and other digital loads that require a stable power supply.

Key Features

  • Wide Input Voltage Range: The device operates over an input voltage range from 3 V to 40 V, providing flexibility for various supply voltages in automotive and industrial environments.
  • Low Dropout: The TPS7A1601QDGNRQ1 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: With an output voltage accuracy of ±2%, this LDO ensures precise voltage regulation for critical applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to excessive temperature and current conditions.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors as low as 10 µF, reducing the size and cost of the external components required.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25 V to 20 V, providing versatility for various design requirements.
  • Power Good (PG) Output: A PG output provides a power sequencing signal and can be used to enable other power management devices.
  • Automotive Grade: The TPS7A1601QDGNRQ1 is AEC-Q100 qualified, ensuring robust performance under harsh automotive conditions.

Applications

The TPS7A1601QDGNRQ1 is particularly suited for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and power supplies for sensors and microcontrollers. It is also an excellent choice for industrial applications that require a high degree of reliability and precision, including factory automation, process control, and PLC systems.

Packaging

This LDO comes in a compact 8-pin MSOP (DGN) package with PowerPAD™, which aids in thermal dissipation and reduces the footprint on printed circuit boards.

With its robust design, comprehensive protection features, and flexible output voltage options, the Texas Instruments TPS7A1601QDGNRQ1 is a versatile LDO regulator that meets the stringent requirements of modern automotive and industrial electronics.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7956 $53.1384
33+ $3.1144 $102.7752
50+ $3.0170 $150.8500
69+ $2.9197 $201.4593
89+ $2.8224 $251.1936
119+ $2.5304 $301.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,499 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess