EN
  • EN
  • DE

TPS7A2015PDBVR

Part No TPS7A2015PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.205V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 15 µA
PSRR 65dB ~ 40dB (100Hz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372378-TPS7A2015PDBVR
Ultra Librarian 3D Model Ultra Librarian TPS7A2015PDBVR CAD Model

Description

Product Overview: TPS7A2015PDBVR from Texas Instruments

The TPS7A2015PDBVR is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments, a global semiconductor leader. This LDO regulator is ideal for applications that require a high degree of precision, low noise, and high power supply rejection ratio (PSRR), making it particularly suitable for sensitive analog and RF circuits.

Key Features

  • Output Voltage: The TPS7A2015PDBVR provides a fixed output voltage of 1.5V, which is critical for stable operation in many electronic circuits.
  • High Accuracy: With an impressive accuracy level, this LDO ensures minimal deviation from the desired voltage, which is crucial for applications requiring consistent performance.
  • Low Dropout: The low dropout feature means that the difference between the input and output voltages can be minimal, allowing the device to operate effectively even in low headroom conditions.
  • Low Noise: It offers low output noise, which is essential for maintaining signal integrity in sensitive applications such as audio or precision measurement devices.
  • High PSRR: The high PSRR of this device helps in suppressing the variations in the input supply, providing a stable output even in the presence of supply noise.
  • Thermal Protection: The TPS7A2015PDBVR includes built-in thermal shutdown protection to safeguard the device from overheating, ensuring long-term reliability.

Applications

The versatility of the TPS7A2015PDBVR makes it suitable for a wide range of applications, including:

  • RF and Analog Circuits
  • Data Acquisition Systems
  • Medical Equipment
  • Portable and Battery-Powered Devices
  • High-End Audio

Package and Availability

The TPS7A2015PDBVR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is readily available through Texas Instruments' distribution network, ensuring that designers can incorporate this high-performance LDO into their designs with ease.

Conclusion

With its high precision, low noise, and robust protection features, the TPS7A2015PDBVR from Texas Instruments stands out as an exemplary solution for designers seeking an LDO voltage regulator that delivers consistent performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1899 $50.3235
645+ $0.1558 $100.4910
995+ $0.1510 $150.2450
1,370+ $0.1461 $200.1570
1,775+ $0.1412 $250.6300
2,370+ $0.1266 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,730 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess