EN
  • EN
  • DE

TPS7A8801QRTJRQ1

Part No TPS7A8801QRTJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1A 20-WQFN (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-WQFN (4x4)
Family Name TPS7A8801
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49017-6, 296-49017-2, TPS7A8801QRTJRQ1-ND, 296-49017-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901007-TPS7A8801QRTJRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7A8801QRTJRQ1 CAD Model

Description

Introducing the TPS7A8801QRTJRQ1 from Texas Instruments

The TPS7A8801QRTJRQ1 is a state-of-the-art low-dropout regulator (LDO) from Texas Instruments, designed to deliver exceptional performance for automotive and industrial applications. This advanced LDO is engineered to provide a high level of precision, power efficiency, and reliability, making it an ideal choice for powering sensitive analog circuits in demanding environments.

Key Features:

  • High Accuracy: The TPS7A8801QRTJRQ1 boasts an impressive output voltage accuracy, ensuring stable and consistent power delivery to your critical components.
  • Low Dropout Voltage: With its low dropout voltage design, this LDO maintains regulation with minimal input-to-output voltage difference, thus enhancing efficiency and allowing operation under a wider range of input voltages.
  • Thermal Performance: Its excellent thermal performance ensures reliability even at full load and in high-temperature environments typically found in automotive and industrial applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, providing versatility in various system designs and ensuring compatibility with a wide array of supply voltages.
  • Robust Protection Features: The TPS7A8801QRTJRQ1 includes overcurrent protection, thermal shutdown, and other safety features to safeguard your system from unexpected conditions.

Applications:

The TPS7A8801QRTJRQ1 is particularly well-suited for automotive applications, where precision and reliability are paramount. It is also an excellent choice for powering sensitive analog circuits in industrial systems where stable voltage levels are critical for performance.

Quality and Reliability:

As part of Texas Instruments' commitment to quality, the TPS7A8801QRTJRQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronics. Additionally, it is manufactured in an ISO/TS 16949 certified facility, reflecting TI's dedication to the highest quality processes and products.

With its robust feature set and adherence to industry standards, the TPS7A8801QRTJRQ1 is the LDO of choice for professionals seeking the best in power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8324 $50.9832
44+ $2.3240 $102.2560
67+ $2.2514 $150.8438
92+ $2.1787 $200.4404
119+ $2.1061 $250.6259
159+ $1.8883 $300.2397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess